EN
  • EN
  • DE

FSMD005-1210-R

Part No FSMD005-1210-R
Manufacturer Fuzetec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuzetec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823604-FSMD005-1210-R
Ultra Librarian 3D Model Ultra Librarian FSMD005-1210-R CAD Model

Description

The Fuzetec FSMD005-1210-R is a surface-mount Polymeric Positive Temperature Coefficient (PPTC) resettable fuse, also known as a polyswitch. This device is designed to protect electronic circuits from overcurrent faults. When an overcurrent condition occurs, the PPTC device increases its resistance to limit the current flow, thereby protecting downstream components. Once the fault is removed and the device cools down, it resets to its low-resistance state, allowing normal circuit operation to resume.

Applications

  • USB Port Protection: Safeguards USB ports on computers, laptops, and peripherals from overcurrent and short circuits.
  • Mobile Devices: Provides overcurrent protection in smartphones, tablets, and other portable devices.
  • Battery Packs: Protects rechargeable battery packs from overcurrent conditions and short circuits.
  • Game Consoles: Used in gaming consoles to protect internal components from overcurrent faults.
  • General Electronics: Integrated into various electronic devices requiring overcurrent protection, such as power supplies and adaptors.

Features

  • Resettable Fuse: Unlike traditional fuses, the PPTC device resets itself after the fault is removed.
  • Surface-Mount Package: 1210 package size allows for automated assembly and easy integration onto printed circuit boards.
  • Low Resistance: Minimal impact on circuit performance under normal operating conditions.
  • Fast Trip Time: Quickly responds to overcurrent conditions to protect downstream components.
  • Solid-State Design: Enhances reliability and durability compared to traditional fuses with moving parts.

Benefits

  • Overcurrent Protection: Protects circuits and components from damage caused by overcurrent conditions or short circuits.
  • Reduced Downtime: Resettable functionality minimizes downtime and maintenance costs by eliminating the need for fuse replacement.
  • Improved Reliability: Solid-state design enhances reliability and lifespan compared to traditional fuses.
  • Cost-Effective: Eliminates the need for fuse replacement, reducing long-term costs.
  • Enhanced Safety: Prevents overheating and potential fire hazards caused by overcurrent conditions.

Additional Details

The FSMD005-1210-R has a hold current of 0.05A and a trip current of 0.1A. The trip time varies depending on the magnitude of the overcurrent. The device is designed to operate within a temperature range of -40°C to +85°C. The 1210 package size is a standard surface-mount format, facilitating automated assembly processes. It is RoHS compliant. This PPTC device provides a reliable and cost-effective solution for overcurrent protection in a wide range of electronic applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0469 $57.9215
2,995+ $0.0386 $115.6070
4,645+ $0.0373 $173.2585
6,390+ $0.0362 $231.3180
8,280+ $0.0349 $288.9720
11,075+ $0.0313 $346.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,900 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess