EN
  • EN
  • DE

VC-2R8A50-0545

Part No VC-2R8A50-0545
Manufacturer Fujitsu Electronics America, Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 397544-VC-2R8A50-0545
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VC-2R8A50-0545 CAD Model

Description

The VC-2R8A50-0545 is a voltage controlled oscillator (VCO) manufactured by Fujitsu Electronics America, Inc. VCOs are electronic oscillators whose oscillation frequency is controlled by a voltage input. These devices are crucial components in various communication and signal processing systems, providing a tunable frequency source for applications like frequency synthesis, phase-locked loops (PLLs), and signal generation.

Applications

  • Wireless communication systems: Used as local oscillators in transceivers.
  • Satellite communication: Employed in frequency converters and synthesizers.
  • Test and measurement equipment: Utilized in signal generators and frequency counters.
  • Radar systems: Used for generating the carrier frequency in radar transmitters.
  • Phase-locked loops (PLLs): Integral part of PLL circuits for frequency multiplication and synchronization.

Features

  • Voltage controlled oscillation: Frequency can be tuned by varying the input voltage.
  • Low phase noise: Critical for maintaining signal integrity in sensitive applications.
  • Wide tuning range: Allows for flexibility in frequency selection.
  • Compact size: Enables integration into small form factor devices.
  • Stable frequency output: Provides consistent and reliable performance.

Benefits

  • Improved signal quality: Low phase noise contributes to cleaner signals.
  • Flexible frequency selection: Wide tuning range allows for adapting to different frequency requirements.
  • Reduced design complexity: Integrated solution simplifies circuit design.
  • Enhanced system performance: Stable frequency output ensures reliable operation.
  • Miniaturization of devices: Compact size enables smaller and more portable devices.

Further technical specifications, such as the exact frequency range, output power, tuning voltage range, and phase noise characteristics, would be available in the official datasheet from Fujitsu Electronics America, Inc. These specifications are critical for selecting the appropriate VCO for a specific application. It's essential to consult the datasheet for detailed performance characteristics and application guidelines.

You May Also Be Interested in

NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.7284 $129.7284
2+ $125.5439 $251.0878
3+ $121.3593 $364.0779
4+ $108.8045 $435.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess