EN
  • EN
  • DE

RY12W-0H-K

Part No RY12W-0H-K
Manufacturer Fujitsu Electronics America, Inc.
Catalog Power Relays, Over 2 Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 303468-RY12W-0H-K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RY12W-0H-K CAD Model

Description

The RY12W-0H-K is a compact signal relay manufactured by Fujitsu Electronics America, Inc. It is designed for a variety of applications requiring reliable switching of low-level signals. Known for its small size and high sensitivity, it's suitable for use in telecommunications, measurement equipment, and various control systems.

Applications:

  • Telecommunications Equipment: Used for signal routing in telephone exchanges and communication systems.
  • Measurement and Instrumentation: Integrated into measuring instruments and testing equipment for signal switching.
  • Control Systems: Employed in industrial control systems for switching low-level control signals.
  • Security Systems: Used in alarm systems and security devices for signal switching.
  • Office Automation Equipment: Suitable for use in fax machines, printers, and other office devices.

Features:

  • Compact Size: Small footprint allows for high-density mounting on circuit boards.
  • High Sensitivity: Low coil power consumption ensures efficient operation.
  • High Insulation Resistance: Provides excellent isolation between coil and contacts.
  • Low Contact Resistance: Minimizes signal loss during switching.
  • Long Life: Offers high reliability and extended operational lifespan.

Benefits:

  • Space Saving: Compact design allows for efficient use of board space.
  • Energy Efficient: Low coil power consumption reduces energy consumption.
  • Reliable Switching: Ensures consistent and dependable signal switching.
  • High Isolation: Provides safety and prevents signal interference.
  • Long Operational Life: Reduces maintenance and replacement costs.

Additional Details:

The RY12W-0H-K relay features a 1 Form A (SPST-NO) contact configuration. It is designed for through-hole mounting. The relay’s coil voltage is 12VDC. It is constructed with high-quality materials to ensure reliable performance in demanding environments. The relay is also compliant with industry standards for safety and environmental protection. It offers fast switching speeds, making it suitable for applications requiring rapid signal switching. Its robust design ensures stable performance even under vibration and shock. The RY12W-0H-K is a versatile and reliable solution for signal switching needs in a variety of electronic applications.

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess