The MBM29F160TE90TN-K is a 16-Megabit (2M x 8/1M x 16) Flash memory device manufactured by Fujitsu. It's designed for systems requiring non-volatile storage with fast read access. The '90' in the name suggests a 90ns access time. The device can be configured to operate in either byte-wide (8-bit) or word-wide (16-bit) mode, providing flexibility for different application needs. The TE likely refers to Top/Bottom Boot sector configuration. The TN possibly relates to the package type (TSOP, Thin Small Outline Package). The K could indicate a specific temperature range or other attribute.
Applications:
- Embedded Systems
- Networking Devices
- Data Storage
- Microcontroller Memory
- Automotive Electronics
Features:
- 16-Megabit (2M x 8/1M x 16) Flash Memory
- 90 ns Access Time
- Sector Erase Architecture
- Top/Bottom Boot Sector Configuration (TE)
- Low Power Consumption
- Single 5V Power Supply
- Operating Temperature Range: specified in datasheet (research to complete this)
- Package: TN likely stands for TSOP
Benefits:
- Fast Read Access: 90 ns access time enables quick data retrieval, improving system performance.
- Non-Volatile Storage: Retains data even when power is removed.
- Flexible Memory Organization: Can be configured as either byte-wide or word-wide to suit different application needs.
- Low Power Consumption: Extends battery life in portable devices.
- Simplified System Design: Standard package simplifies board layout and assembly.
Additional Details:
The sector erase architecture allows for efficient memory management by enabling selective erasure of memory blocks. The top/bottom boot sector configuration allows for secure storage of boot code. Consult the official Fujitsu datasheet for detailed electrical characteristics, timing diagrams, and programming specifications.