EN
  • EN
  • DE

MBM27C1024-20Z

Part No MBM27C1024-20Z
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012786-MBM27C1024-20Z
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM27C1024-20Z CAD Model

Description

The MBM27C1024-20Z is a 1 Mbit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Fujitsu. This memory device is designed for applications requiring non-volatile storage and fast access times. The -20Z suffix typically indicates the access time (200ns) and package type.

Applications:

  • Embedded Systems: Storing firmware and program code in embedded applications.
  • Industrial Control: Holding configuration data and operating parameters in industrial equipment.
  • Telecommunications: Storing software and configuration settings in telecom devices.
  • Instrumentation: Retaining calibration data and program code in instruments.
  • Consumer Electronics: Storing firmware in older consumer devices.

Features:

  • 1 Mbit Capacity: Provides 1,048,576 bits of non-volatile storage.
  • CMOS Technology: Low power consumption compared to older EPROM technologies.
  • Erasable and Programmable: Can be erased using UV light and reprogrammed.
  • Fast Access Time: 200 ns access time allows for quick data retrieval.
  • Single 5V Supply: Operates on a single 5V power supply.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammable: Allows for updates and changes to stored data.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Fast Access Time: Enables quick access to stored information.
  • Easy Integration: Simple interface for easy integration into systems.

Additional Details:

The MBM27C1024-20Z is commonly available in a DIP (Dual In-line Package) and other similar packages for easy mounting on circuit boards. It requires a UV EPROM eraser to erase the stored data before reprogramming. The programming voltage (VPP) is typically higher than the operating voltage and needs to be applied during the programming process. The datasheet provides detailed information on the programming algorithm and timing requirements.

This EPROM is suitable for storing program code, configuration data, and other information that needs to be retained even when the power is off. Its non-volatile nature and ease of reprogramming make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1349 $60.2698
5+ $24.7262 $123.6310
8+ $23.9535 $191.6280
10+ $23.1808 $231.8080
13+ $22.4081 $291.3053
18+ $20.0900 $361.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess