EN
  • EN
  • DE

MB91F376GPMT-GS

Part No MB91F376GPMT-GS
Manufacturer Fujitsu Electronics America, Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 120LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fujitsu Electronics America, Inc.
Packaging Tray
Status Active
Core Processor FR50 RISC
Part Core Size 32-Bit
Speed(Frequency) 64MHz
Number of I/O 80
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
Data RAM Size 36K x 8
Supply Voltage - Operating 4.25 V to 5.25 V
Data Converters A/D 8x10b, D/A 2x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 120-LQFP (16x16)
Win Source Part Number 085204-MB91F376GPMT-GS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB91F376GPMT-GS CAD Model

Description

Product Description: MB91F376GPMT-GS

Manufacturer: Fujitsu Electronics America, Inc.

Type: 32-bit FR50 RISC Microcontroller

Package: 120LQFP

Key Features:

  • High-performance 32-bit FR50 RISC CPU
  • 768KB FLASH program memory
  • 80 I/O pins
  • A/D 8x10b and D/A 2x10b data converters
  • External oscillator type
  • Speed (frequency) of 64MHz
  • Supply voltage range of 4.25V to 5.25V

Applications:

  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Automotive
  • Networking
  • Security
  • And many more...

Description:

The Fujitsu Electronics America MB91F376GPMT-GS is a high-performance 32-bit FR50 RISC microcontroller designed for use in a wide range of applications. With its powerful CPU, large program memory, and丰富的 I/O 引脚, the MB91F376GPMT-GS is well-suited for even the most demanding applications.

The MB91F376GPMT-GS features a 32-bit FR50 RISC CPU with a clock speed of up to 64MHz. This high-performance CPU provides the necessary processing power for complex applications such as industrial automation, consumer electronics, and medical devices.

The MB91F376GPMT-GS also features 768KB of FLASH program memory. This large program memory allows for the development and storage of complex applications. The FLASH program memory type ensures fast and reliable operation.

The MB91F376GPMT-GS has 80 I/O pins, which allows it to control a wide range of peripherals. This makes it ideal for use in applications such as industrial automation, consumer electronics, and automotive systems.

The MB91F376GPMT-GS also features A/D 8x10b and D/A 2x10b data converters. This allows it to convert analog signals to digital signals and vice versa. This makes it ideal for use in applications such as industrial automation, medical devices, and security systems.

The MB91F376GPMT-GS is a versatile and powerful microcontroller that is well-suited for a wide range of applications. With its high-performance CPU, large program memory,丰富的 I/O 引脚, and A/D/A 转换器, the MB91F376GPMT-GS is an ideal choice for demanding applications.

Here are some specific examples of applications where the MB91F376GPMT-GS can be used:

  • Industrial automation: The MB91F376GPMT-GS can be used to control a wide range of industrial devices, such as motors, sensors, and actuators. It can also be used to implement complex control algorithms, such as PID control and fuzzy logic control.
  • Consumer electronics: The MB91F376GPMT-GS can be used in a variety of consumer electronics products, such as TVs, set-top boxes, and digital cameras. It can also be used in smart home devices, such as thermostats and security systems.
  • Medical devices: The MB91F376GPMT-GS can be used in a variety of medical devices, such as pacemakers, insulin pumps, and imaging devices. It can also be used in medical diagnostic equipment.
  • Automotive: The MB91F376GPMT-GS can be used in a variety of automotive applications, such as engine control, braking systems, and airbag systems. It can also be used in infotainment systems and driver assistance systems.
  • Networking: The MB91F376GPMT-GS can be used in a variety of networking devices, such as routers, switches, and firewalls. It can also be used in wireless networking devices, such as Wi-Fi access points and Bluetooth modules.
  • Security: The MB91F376GPMT-GS can be used in a variety of security systems, such as intrusion detection systems and access control systems. It can also be used in video surveillance systems and biometric systems.

The MB91F376GPMT-GS is a versatile and powerful microcontroller that can be used in a wide range of applications. It is a good choice for designers who need a high-performance microcontroller with a large program memory and丰富的 I/O 引脚.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess