EN
  • EN
  • DE

MB90562PFM-G-225-BND

Part No MB90562PFM-G-225-BND
Manufacturer Fujitsu Electronics America, Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
RoHS State Request Verification
Win Source Part Number 758781-MB90562PFM-G-225-BND
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB90562PFM-G-225-BND CAD Model

Description

The MB90562PFM-G-225-BND is a microcontroller from Fujitsu Electronics America, Inc. It is part of the F²MC-16LX family, known for its robust performance and suitability for a wide range of embedded control applications. The 'MB90560' series, in particular, features advanced peripherals and on-chip resources that make it well-suited for demanding applications requiring precise control and efficient processing.

Applications

  • Automotive control systems: Used in engine management, transmission control, and anti-lock braking systems (ABS).
  • Industrial automation: Employed in programmable logic controllers (PLCs), motor drives, and process control equipment.
  • Consumer electronics: Found in appliances, home automation systems, and audio/video devices.
  • Medical equipment: Used in medical devices requiring precise control and monitoring capabilities.
  • Office automation: Integrated into printers, scanners, and other office equipment.

Features

  • 16-bit F²MC-16LX CPU core: Delivers high-performance processing for demanding applications.
  • Flash memory: On-chip flash memory for program storage, allowing for easy updates and reprogramming.
  • RAM: Internal RAM for data storage and processing during runtime.
  • Timers/Counters: Multiple timers and counters for precise timing control and event counting.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • D/A Converter: Digital-to-analog converter for generating analog control signals.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C for versatile serial communication.
  • CAN interface: Controller Area Network (CAN) interface for automotive and industrial networking.
  • PWM outputs: Pulse-width modulation (PWM) outputs for motor control and dimming applications.
  • Interrupt controller: Flexible interrupt handling for real-time responsiveness.

Benefits

  • High performance: Enables complex control algorithms and real-time processing capabilities.
  • Flexibility: Wide range of integrated peripherals allows for versatile application development.
  • Reliability: Robust design ensures stable operation in harsh industrial and automotive environments.
  • Simplified Development: Comprehensive development tools and support reduce development time and effort.
  • Cost-effective Solution: Integrates multiple functions on a single chip, reducing system cost and complexity.
  • Enhanced System Integration: CAN interface facilitates seamless communication with other networked devices.
  • Precise Control: PWM outputs enable precise control of motors and other actuators.

Additional Details

The MB90562PFM-G-225-BND typically operates with a clock frequency in the MHz range. It features a significant number of I/O pins for interfacing with external devices and sensors. The specific memory size (Flash and RAM) varies depending on the exact configuration. Development tools for this microcontroller include assemblers, compilers, and debuggers specifically designed for the F²MC architecture. The package type is often a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package), suitable for surface mounting on PCBs. The CAN interface allows it to communicate effectively in automotive and industrial networks, making it a suitable choice for applications requiring networked control.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6616 $73.9848
6+ $20.2356 $121.4136
9+ $19.6027 $176.4243
13+ $18.9709 $246.6217
16+ $18.3379 $293.4064
22+ $16.4414 $361.7108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess