EN
  • EN
  • DE

SEAGATE ST2000NX0433 - 2TB 7.2K 2.5 SAS 12G ST2000NX0433

Part No SEAGATE ST2000NX0433 - 2TB 7.2K 2.5 SAS 12G ST2000NX0433
Manufacturer Seagate Technology
Catalog Hard Drives
Description Seagate Enterprise ST2000NX0433
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1434784-SEAGATE ST2000NX0433 - 2TB 7.2K 2.5 SAS 12G ST2000NX0433
Manufacturer Seagate Technology
Ultra Librarian 3D Model Ultra Librarian SEAGATE ST2000NX0433 - 2TB 7.2K 2.5 SAS 12G ST2000NX0433 CAD Model

Description

The SEAGATE ST2000NX0433 represents a notable evolution in the domain of enterprise-level storage solutions, engineered specifically to cater to demanding data environments. Boasting a generous storage capacity of 2 Terabytes, this hard drive allows for extensive data preservation, making it a prime choice for data centers and IT professionals seeking voluminous storage without compromise on performance. Operating on a SAS (Serial Attached SCSI) interface with a 12 Gbps transfer rate, it ensures high-speed data transactions, which is crucial for businesses handling large databases or conducting data-intensive tasks. The hard drive's 7,200 RPM (revolutions per minute) spindle speed further enhances its performance, allowing for quick file access and efficient operation. Its 2.5-inch form factor is particularly noteworthy, providing high-density storage within a compact size, an essential attribute for optimizing space in server cabinets or storage arrays. Furthermore, the SEAGATE ST2000NX0433 is engineered with reliability in mind, incorporating robust features intended to safeguard the integrity of stored data. It supports advanced error correction codes to prevent data corruption, and its high MTBF (Mean Time Between Failures) rating indicates a longstanding operational life. Additionally, the device integrates seamlessly with existing systems, thanks to its compatibility with the SAS 12G interface, offering a straightforward upgrade path without needing significant infrastructure changes. To conclude, the SEAGATE ST2000NX0433 is a dynamic storage solution that marries substantial storage capacity with high-speed performance, all while maintaining a compact and reliable form factor. Its design and specifications make it an invaluable asset for businesses aiming to enhance their data storage infrastructure with a device that promises both capacity and speed.

You May Also Be Interested in

IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess