EN
  • EN
  • DE

MB88154PNF-G-102-JN-EFE1

Part No MB88154PNF-G-102-JN-EFE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Description Spread Spectrum Clock Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830168-MB88154PNF-G-102-JN-EFE1
Ultra Librarian 3D Model Ultra Librarian MB88154PNF-G-102-JN-EFE1 CAD Model

Description

The MB88154PNF-G-102-JN-EFE1, manufactured by Fujitsu Electronics America, Inc., is a serial-to-parallel converter. It is designed to convert serial data streams into parallel data, suitable for various interface applications where parallel processing is required after serial input. This device is utilized in systems bridging serial communication protocols with parallel processing architectures.

Applications

  • Interfacing serial communication devices to parallel processing units.
  • Data acquisition systems where serial input needs to be processed in parallel.
  • Industrial control systems utilizing serial communication for control logic with parallel data needs.
  • Automotive electronics systems that convert serial diagnostic data to parallel format.
  • Consumer electronics employing UART or SPI serial communication standards and parallel data for display or processing.

Features

  • Serial-to-Parallel Conversion: Converts serial data input to a parallel output.
  • High-Speed Data Transfer: Supports fast serial data transfer rates to minimize data conversion latency.
  • Low Power Consumption: Designed for low power usage, suitable for battery-operated devices.
  • Compact Package: Housed in a small package for integration into space-limited designs.
  • Wide Operating Voltage Range: Functions across a broad voltage range, adding flexibility to system designs.

Benefits

  • Simplified System Design: Streamlines the design of systems requiring serial communication and parallel processing.
  • Improved Data Processing Speed: Enhances data processing speed through parallel data handling after serial input.
  • Reduced Component Count: Decreases component count by integrating the conversion function into a single chip.
  • Enhanced System Reliability: Increases system reliability with a dedicated converter.
  • Lower Power Consumption: Reduces overall power consumption, extending battery life in portable devices.

Additional Details

The MB88154PNF-G-102-JN-EFE1 typically uses internal shift registers and latch circuits for the serial-to-parallel conversion. It may feature error detection to maintain data integrity. Specific data transfer rates and pin configurations should be confirmed in the datasheet for correct implementation.

This converter is commonly used in embedded systems to manage communication between devices with different data formats. The efficiency in converting data formats supports faster processing in applications such as display driving, data logging, and control systems.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess