EN
  • EN
  • DE

MB86022-SK

Part No MB86022-SK
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025974-MB86022-SK
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB86022-SK CAD Model

Description

The MB86022-SK is a cable modem system-on-a-chip (SoC) manufactured by Fujitsu Electronics America, Inc. It's designed for DOCSIS/EuroDOCSIS 3.0 cable modems and is known for its high level of integration, performance, and energy efficiency. This chip provides the core functionality for cable modems, including channel bonding, modulation/demodulation, and network interface.

Applications:

  • DOCSIS 3.0 Cable Modems: Used as the main processor in cable modems compliant with the DOCSIS 3.0 standard.
  • EuroDOCSIS 3.0 Cable Modems: Used in cable modems that adhere to the EuroDOCSIS 3.0 standard, common in Europe.
  • Residential Gateways: Integrated into residential gateway devices that combine cable modem functionality with routing and Wi-Fi capabilities.
  • Set-Top Boxes: Sometimes found in advanced set-top boxes that require high-speed internet connectivity.

Features:

  • DOCSIS/EuroDOCSIS 3.0 Compliance: Fully compliant with DOCSIS/EuroDOCSIS 3.0 specifications for high-speed data transmission.
  • Channel Bonding: Supports channel bonding to increase data throughput by aggregating multiple downstream and upstream channels.
  • Integrated Media Access Controller (MAC): Includes an integrated MAC for handling data link layer functions.
  • PHY Layer Processing: Performs physical layer processing for modulation, demodulation, and error correction.
  • High-Speed Interfaces: Equipped with high-speed interfaces such as Gigabit Ethernet for connecting to network devices.

Benefits:

  • High Data Throughput: Channel bonding enables significantly higher data rates compared to previous DOCSIS standards.
  • Improved Network Performance: Efficient MAC and PHY layer processing optimizes network performance.
  • Reduced Power Consumption: Designed for low power consumption, contributing to energy efficiency.
  • Simplified System Design: High level of integration reduces the number of external components required, simplifying system design.
  • Enhanced User Experience: Provides a reliable and high-speed internet connection for end-users.

The MB86022-SK typically includes advanced security features to protect against unauthorized access and data breaches. Its architecture is optimized for real-time processing of data streams, ensuring smooth and reliable performance even under heavy network load. The chip's firmware is often field-upgradable, allowing for future enhancements and bug fixes. It often incorporates a powerful CPU core for handling control plane tasks and managing network protocols. This SoC is a crucial component in modern cable modem designs, enabling the delivery of high-speed internet services to residential and commercial customers.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess