EN
  • EN
  • DE

MB85RS256PNF-G-JN-ERE1

Part No MB85RS256PNF-G-JN-ERE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description FRAM with 256 K (32 K × 8) Bit SPI interface. SOP 8pin package.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076082-MB85RS256PNF-G-JN-ERE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB85RS256PNF-G-JN-ERE1 CAD Model

Description

The MB85RS256PNF-G-JN-ERE1 is a 256Kbit FRAM (Ferroelectric Random Access Memory) manufactured by Fujitsu Electronics America, Inc. It is a non-volatile memory that offers fast write speeds, high endurance, and low power consumption. This makes it an excellent choice for applications requiring frequent data logging or high-speed data storage.

Applications

  • Smart Meters: Used for storing energy consumption data with high reliability.
  • Industrial Control Systems: Employed for data logging, parameter storage, and configuration settings.
  • Medical Devices: Integrated into medical equipment for storing patient data and device settings.
  • Wearable Electronics: Utilized in wearable devices for storing sensor data and user preferences.
  • Automotive Applications: Used in car infotainment systems and electronic control units (ECUs).

Features

  • 256 Kbit (32 K × 8 bit) Capacity: Provides ample storage space for various applications.
  • Fast Write Speed: Offers a high-speed write operation, enabling quick data storage.
  • High Endurance: Supports a high number of read/write cycles, ensuring long-term reliability.
  • Low Power Consumption: Operates with low power consumption, suitable for battery-powered devices.
  • Serial Peripheral Interface (SPI): Uses an SPI interface for easy communication with microcontrollers.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Reliable Data Storage: Non-volatile memory ensures data retention even without power.
  • Fast Data Logging: High-speed write operation allows for quick and efficient data logging.
  • Extended Product Lifespan: High endurance ensures the device can withstand frequent read/write cycles.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Easy Integration: SPI interface simplifies integration into existing systems.

Additional Details

The MB85RS256PNF-G-JN-ERE1 is available in a SOP (Small Outline Package). It operates over a wide temperature range, making it suitable for various environments. The device supports a 3.3V power supply and is designed to minimize noise and interference. Its non-volatile nature and robust performance make it a superior alternative to EEPROM or battery-backed SRAM in many applications. The specific package is an 8-pin plastic SOP (Small Outline Package).

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess