EN
  • EN
  • DE

MB8265-15BG

Part No MB8265-15BG
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014544-MB8265-15BG
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB8265-15BG CAD Model

Description

The MB8265-15BG is a 64K-bit (8192 words x 8 bits) Static Random Access Memory (SRAM) chip manufactured by Fujitsu Electronics America, Inc. SRAMs are known for their fast access times and are used in applications where speed is critical, such as cache memory, embedded systems, and data acquisition systems.

Applications

  • Cache Memory: Used as cache memory in computer systems and embedded processors.
  • Embedded Systems: Provides fast memory for embedded systems requiring quick data access.
  • Data Acquisition: Stores data in high-speed data acquisition systems.
  • Instrumentation: Used in instruments requiring fast memory access for data storage and processing.
  • Networking Equipment: Provides memory for routers, switches, and other network devices.

Features

  • SRAM Technology: Static Random Access Memory for fast data access.
  • Capacity: 64 Kbit (8K x 8) memory capacity.
  • Access Time: 150 ns access time, indicating fast read and write operations.
  • Operating Voltage: Typically operates at a 5V power supply.
  • Low Power Consumption: Relatively low power consumption compared to dynamic RAM (DRAM).
  • Package: Available in a DIP (Dual In-line Package) or other package types.

Benefits

  • Fast Access Time: Enables high-speed data access for improved system performance.
  • Easy to Use: Simple interface with standard microprocessor and microcontroller buses.
  • Low Power Consumption: Suitable for applications requiring low power consumption.
  • Reliable Data Storage: Provides reliable data storage with no refresh cycles required.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Additional Details

The MB8265-15BG operates with a single 5V power supply. It requires appropriate address decoding and control signals for read and write operations. Proper handling and storage are essential to prevent damage to the device. The datasheet provides detailed information on timing parameters, electrical characteristics, and application notes. Be sure to consult the datasheet for specific voltage levels and operating conditions.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
STMicroelectronics
Need more? Email Us
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess