EN
  • EN
  • DE

LH0041G/883B

Part No LH0041G/883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027238-LH0041G/883B
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH0041G/883B CAD Model

Description

The LH0041G/883B is a high-power operational amplifier manufactured by National Semiconductor (now Texas Instruments). This operational amplifier is designed for applications requiring high output current and voltage, such as driving motors, actuators, and audio amplifiers. The /883B designation indicates that it is a military-grade component, meeting stringent performance and reliability requirements.

Applications:

  • Motor Control: Driving DC motors and servo motors.
  • Actuator Control: Controlling linear and rotary actuators.
  • Audio Amplifiers: High-power audio amplification.
  • Power Supplies: Voltage and current regulation in power supplies.
  • Instrumentation: Driving transducers and other high-power loads in test and measurement equipment.
  • Servo Systems: Providing high-power amplification in servo control systems.

Features:

  • High Output Current: Capable of delivering up to ±1A of output current.
  • High Output Voltage: Wide output voltage swing.
  • Wide Supply Voltage Range: Operates from ±5V to ±18V power supplies.
  • High Slew Rate: Fast slew rate for high-frequency applications.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Military Grade: Meets stringent performance and reliability requirements.

Benefits:

  • High Power Output: Delivers significant power for driving various loads.
  • Versatile: Suitable for a wide range of high-power applications.
  • Reliable: Military-grade construction ensures reliable operation.
  • Easy to Use: Simple to implement with minimal external components.
  • Robust Design: Protected against short circuits and other fault conditions.

Additional Details:

The LH0041G/883B is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The amplifier requires a dual power supply (positive and negative voltage) for proper operation. External components may be needed to optimize the amplifier's performance for specific applications.

Due to its high power output, proper heat sinking is essential to prevent overheating. The amplifier should be mounted on a heat sink to dissipate the heat generated during operation. The size of the heat sink should be chosen based on the expected power dissipation and ambient temperature.

When using the LH0041G/883B, it's important to consider the maximum voltage and current ratings to avoid damaging the amplifier. The amplifier is protected against short circuits, but it's best to prevent short circuits by using appropriate current limiting resistors and fuses.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0643
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lite-On Inc.
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
Lowest to $1.6320
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess