EN
  • EN
  • DE

MB81F641642D-102FN-BR-GJ

Part No MB81F641642D-102FN-BR-GJ
Manufacturer Fujitsu Electronics America, Inc.
Catalog SD
Description SD 4Mx16-102 PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945088-MB81F641642D-102FN-BR-GJ
Series *
Ultra Librarian 3D Model Ultra Librarian MB81F641642D-102FN-BR-GJ CAD Model

Description

The MB81F641642D-102FN-BR-GJ is a memory component that belongs to the series of electronic components.

    You May Also Be Interested in

    Samsung
    SD 16Mx16
    Need more? Email Us
    Samsung
    SD 32Mx8-75 133MHz CL3
    Need more? Email Us
    Samsung
    SD 32Mx16-75 133MHz
    Need more? Email Us
    Samsung
    SD 16Mx16
    Need more? Email Us
    Hynix Semiconductor
    SD 16Mx16-H PC133 CL3 (Pb-Free)
    Need more? Email Us
    Samsung
    SD 16Mx16 CL3 Ind
    Need more? Email Us
    Samsung
    SD 16Mx16-75 PC133 CL3
    Need more? Email Us
    Hynix Semiconductor
    SD 16Mx4-10S PC100 CL3
    Need more? Email Us
    Hynix Semiconductor
    SD 16Mx16-H 133MHz
    Lowest to $23.5320

    Top Sellers

    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $17.6608
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess