EN
  • EN
  • DE

MB74LS161A

Part No MB74LS161A
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012315-MB74LS161A
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB74LS161A CAD Model

Description

The MB74LS161A is a synchronous 4-bit binary counter manufactured by Fujitsu. It belongs to the 74LS series of integrated circuits, which are known for their low-power Schottky TTL (Transistor-Transistor Logic) characteristics, offering a good compromise between speed and power consumption. This device is commonly used in digital logic circuits for counting, frequency division, and timing applications.

Applications:

  • Frequency Dividers: Used to divide an input frequency by a factor of 2, 4, 8, or 16.
  • Timers: Employed in timing circuits to generate precise time intervals.
  • Counters: Utilized in counting applications to count events or pulses.
  • Sequence Generators: Integrated into sequence generators to produce specific sequences of digital signals.
  • Address Generation: Used in memory addressing circuits to generate sequential memory addresses.

Features:

  • Synchronous Operation: All flip-flops are clocked simultaneously, ensuring predictable and synchronous counting.
  • 4-Bit Binary Counter: Counts in binary from 0 to 15.
  • Asynchronous Clear: Features an asynchronous clear input for resetting the counter to zero.
  • Enable Inputs: Includes enable inputs that allow for enabling or disabling the counting operation.
  • Carry Output: Provides a carry output for cascading multiple counters to create larger counters.

Benefits:

  • Versatility: Can be used in a wide range of counting and timing applications.
  • Synchronous Operation: Ensures reliable and predictable counting behavior.
  • Ease of Use: Simplifies the design process with standard TTL logic levels.
  • Cascadability: Can be easily cascaded to create larger counters.
  • Reliability: Provides stable and reliable operation in a wide range of operating conditions.

Additional Details:

The MB74LS161A operates with a standard TTL supply voltage of 5V. It typically has a maximum clock frequency of around 25 MHz. The device is packaged in a 16-pin DIP (Dual In-line Package). It is designed to interface directly with other TTL and CMOS logic devices. The operating temperature range is typically from 0°C to 70°C. The counter increments on the positive-going edge of the clock signal. The enable inputs (ENP and ENT) must be high for the counter to increment. When the clear input is low, the counter is reset to zero, regardless of the clock signal.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess