EN
  • EN
  • DE

MB74LS241

Part No MB74LS241
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076027-MB74LS241
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB74LS241 CAD Model

Description

The MB74LS241 is an octal buffer/line driver with three-state outputs manufactured by Fujitsu. It belongs to the 74LS series of TTL (Transistor-Transistor Logic) integrated circuits, which are known for their low-power Schottky characteristics, balancing speed and power consumption. This device is commonly used for bus driving applications where multiple devices need to share a common data line.

Applications

  • Memory addressing
  • Data bus buffering
  • Line driving
  • Logic level translation
  • Microprocessor systems

Features

  • Octal buffer/line driver
  • Three-state outputs
  • High output drive capability
  • Two separate enable inputs (one active-high, one active-low)
  • Low power consumption
  • TTL compatible inputs and outputs

Benefits

  • Enables efficient data transfer on buses
  • Prevents bus contention with three-state outputs
  • Improves signal integrity by buffering signals
  • Increases the number of devices that can be connected to a bus
  • Easy integration with other TTL logic devices

Additional Details

The MB74LS241 consists of eight independent buffer/line drivers, each with a three-state output. The three-state outputs can be in one of three states: logic high, logic low, or high impedance (off). The output state is controlled by two enable inputs, one active-high and one active-low. This allows for flexible control of the outputs. When the enable inputs are active, the buffers act as normal buffer gates, passing the input signal to the output. When the enable inputs are inactive, the outputs are in the high-impedance state, effectively disconnecting the buffers from the bus.

The 'LS' designation indicates that the device uses Low-power Schottky technology, which provides a good compromise between speed and power consumption. The MB74LS241 operates from a 5V power supply. Refer to the manufacturer's datasheet for detailed specifications, including propagation delays, voltage levels, and enable/disable times. Ensure proper termination of the bus lines to minimize reflections and ensure reliable data transfer. Decoupling capacitors should be used close to the device to minimize noise and ensure stable operation. Adhere to the recommended operating conditions specified in the datasheet to prevent damage or malfunction.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Crouse-Hinds
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess