EN
  • EN
  • DE

MB7232RA-25

Part No MB7232RA-25
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021347-MB7232RA-25
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB7232RA-25 CAD Model

Description

The MB7232RA-25 is a high-speed Static Random-Access Memory (SRAM) device manufactured by Fujitsu Electronics America, Inc. This SRAM is designed for applications requiring fast access times and reliable data storage, such as cache memory, buffer memory, and high-performance computing systems. Its primary characteristics include a 25ns access time and a capacity that varies by specific model details, often within the range of several megabits.

Applications:

  • Cache Memory: Used as high-speed cache memory in microprocessors and embedded systems.
  • Buffer Memory: Implements buffer memory in data acquisition and processing systems.
  • High-Performance Computing: Used in high-performance computing applications requiring fast memory access.
  • Digital Signal Processing (DSP): Serves as memory for DSP applications requiring real-time data processing.
  • Networking Equipment: Used in networking equipment for packet buffering and data storage.

Features:

  • Fast Access Time: Offers a fast access time of 25 nanoseconds for quick data retrieval.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Supports a wide operating voltage range for compatibility with various systems.
  • TTL Compatibility: Compatible with TTL logic levels for easy integration with digital circuits.
  • High Reliability: Offers high reliability for critical data storage applications.

Benefits:

  • Improved System Performance: Enhances system performance by providing fast access to frequently used data.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Simplified System Design: Simplifies system design with TTL compatibility and a wide operating voltage range.
  • Enhanced Data Integrity: Ensures data integrity with high reliability and low error rates.
  • Increased System Responsiveness: Provides increased system responsiveness with fast access times.

Additional Details:

The MB7232RA-25 operates within a specific temperature range and is available in various package options, such as DIP and SOJ. It typically features separate data input and output pins for maximum performance. The SRAM is designed with advanced circuit techniques to minimize power consumption and improve noise immunity. Consult the Fujitsu Electronics America, Inc. datasheet for detailed specifications, timing diagrams, and application notes.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess