EN
  • EN
  • DE

MB390APFQ-G-BND

Part No MB390APFQ-G-BND
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980086-MB390APFQ-G-BND
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB390APFQ-G-BND CAD Model

Description

The MB390APFQ-G-BND is a highly integrated power management IC (PMIC) manufactured by Fujitsu Electronics America, Inc. It is specifically designed for use in mobile devices and portable applications, providing efficient power conversion and battery management functionalities. This PMIC integrates multiple functions to minimize the number of external components and reduce the overall system size.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Digital cameras
  • Wearable devices
  • Other battery-powered portable devices

Features

  • Multiple DC-DC converters for powering various system components.
  • Integrated battery charger for Li-ion and Li-Po batteries.
  • Dynamic Voltage Scaling (DVS) for optimized power consumption.
  • Power-on reset (POR) functionality.
  • Over-voltage protection (OVP).
  • Over-current protection (OCP).
  • Thermal shutdown protection.
  • I2C interface for communication and control.

Benefits

  • Provides efficient power conversion, maximizing battery life.
  • Reduces the number of external components, simplifying design and reducing board space.
  • Optimizes power consumption through DVS, further extending battery life.
  • Protects the device from damage due to over-voltage, over-current, and overheating.
  • Enables sophisticated power management features through the I2C interface.

Additional Details

The MB390APFQ-G-BND typically features a small form factor package (e.g., QFN) to minimize board space. It is designed to operate over a wide input voltage range. The specific output voltage and current capabilities of the DC-DC converters are tailored to meet the requirements of various mobile device components. Consult the Fujitsu Electronics America datasheet for complete technical specifications, application notes, and recommended external component values. The "-G-BND" suffix likely indicates specific packaging and environmental compliance details.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Sunlord
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess