EN
  • EN
  • DE

MB3776APF

Part No MB3776APF
Manufacturer Fujitsu Electronics America, Inc.
Catalog PMIC - Supervisors
Description Switching Regulator Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215652-MB3776APF
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB3776APF CAD Model

Description

The MB3776APF is a voltage monitoring IC manufactured by Fujitsu Electronics America, Inc. It's designed to detect voltage drops in power supplies and other critical circuits, providing a reset signal to prevent system malfunctions. This makes it a crucial component in ensuring the stability and reliability of electronic systems.

Applications

  • Microprocessor Systems: Monitors the power supply voltage of microprocessors to prevent errors due to voltage drops.
  • Industrial Control Equipment: Protects sensitive control circuits from power supply fluctuations.
  • Automotive Electronics: Used in automotive systems to ensure stable operation under varying power conditions.
  • Consumer Electronics: Safeguards consumer electronics devices from voltage-related issues.
  • Embedded Systems: Monitors power supplies in embedded systems to prevent system crashes.

Features

  • Voltage Monitoring: Precisely monitors the input voltage level.
  • Reset Output: Generates a reset signal when the input voltage falls below a specified threshold.
  • Adjustable Reset Threshold: The reset threshold voltage can be adjusted using external resistors.
  • Hysteresis: Incorporates hysteresis to prevent oscillation near the threshold voltage.
  • Open-Drain Output: Features an open-drain output, allowing for flexible connection to other circuits.
  • Low Current Consumption: Operates with low current consumption, minimizing its impact on the power supply.

Benefits

  • System Stability: Prevents system malfunctions caused by voltage drops or power supply fluctuations.
  • Data Integrity: Protects data from corruption by ensuring stable operation during voltage variations.
  • Improved Reliability: Enhances the overall reliability of electronic systems by providing voltage monitoring.
  • Flexible Configuration: Adjustable reset threshold allows for customization to specific application requirements.
  • Cost-Effective Protection: Provides a cost-effective solution for voltage monitoring and protection.

Technical Specifications

The MB3776APF typically operates from a single supply voltage, usually around 5V. The operating temperature range is generally between -40°C to +85°C. The reset output is an open-drain type, requiring an external pull-up resistor. The accuracy of the voltage monitoring is a key specification, with typical threshold voltage accuracies in the range of a few percent. The device is available in various packages, including small outline packages (SOP) and DIP packages for ease of integration into different board layouts.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess