EN
  • EN
  • DE

MB29F400TC-90PFTN

Part No MB29F400TC-90PFTN
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830111-MB29F400TC-90PFTN
Ultra Librarian 3D Model Ultra Librarian MB29F400TC-90PFTN CAD Model

Description

The MB29F400TC-90PFTN is a 4-Megabit (512K x 8/256K x 16) CMOS Flash memory device manufactured by Fujitsu Electronics America, Inc. It's designed for applications requiring non-volatile storage that can be electrically erased and reprogrammed in-system. This particular model operates with a 90ns access time and comes in a 56-pin TSOP (Thin Small Outline Package).

Applications

  • Embedded Systems: Used for storing boot code, configuration data, and application firmware in a wide range of embedded systems.
  • Industrial Control Systems: Stores critical system parameters and operating software for industrial automation equipment.
  • Networking Equipment: Used in routers, switches, and other networking devices to store configuration settings and operating systems.
  • Consumer Electronics: Found in digital cameras, MP3 players, and other portable devices to store user data and firmware.
  • Automotive Electronics: Employed in engine control units (ECUs) and other automotive systems for storing calibration data and software.

Features

  • 4-Megabit Density: Provides 4,194,304 bits of storage capacity.
  • Sector Architecture: Organized into multiple sectors that can be individually erased, providing flexibility for data management.
  • Fast Access Time (90ns): Enables rapid data retrieval for high-performance applications.
  • Single 5V Power Supply: Operates with a single 5V power supply, simplifying system design.
  • Erase Suspend/Resume: Allows the erase operation to be suspended and resumed, minimizing interruption to system operation.
  • Automatic Write Timing: Simplifies the write process and reduces the need for external timing control.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • In-System Programmability: Allows for updating firmware and data without removing the device from the system.
  • High Performance: The fast access time and efficient sector architecture enable high-speed data access and programming.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Simplified System Design: The single 5V power supply and automatic write timing simplify system integration.

Technical Specifications

The MB29F400TC-90PFTN operates from a single 5V ±10% power supply. It has a typical programming time of 10µs per byte and a typical erase time of 1 second per sector. The operating temperature range is -40°C to +85°C. The device is packaged in a 56-pin TSOP (Thin Small Outline Package).

The memory array is organized as 512K x 8 or 256K x 16, selectable via the BYTE# input. The device supports JEDEC standard commands for erase, program, and read operations.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess