EN
  • EN
  • DE

ADUM5202WCRWZ-RL

Part No ADUM5202WCRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 2CH LOGIC 16SOIC / Digital Isolator CMOS 2-CH 25Mbps Automotive 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Reel package
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 0/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768261-ADUM5202WCRWZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM5202
Introduction Date October 02, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM5202WCRWZ-RL CAD Model

Description

ADUM5202WCRWZ-RL: High-Performance Digital Isolator from Analog Devices Inc.

The ADUM5202WCRWZ-RL is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the iCoupler® family and is engineered to provide robust electromagnetic compatibility (EMC) and high isolation capabilities. It is a perfect solution for applications where signal integrity and isolation are critical for performance and safety.

Key Features:

  • Dual-Channel Isolation: The ADUM5202WCRWZ-RL features two independent isolation channels, which support bidirectional communication and provide a high data rate of up to 25 Mbps.
  • Integrated, Isolated DC-to-DC Converter: This digital isolator comes with an integrated, isolated DC-to-DC converter, delivering up to 500 mW of output power. This feature simplifies the design by eliminating the need for a separate isolated power supply.
  • Superior Isolation: With an isolation voltage rating of 2500 Vrms for 1 minute, it ensures the safety and reliability of the system by preventing high voltage from affecting the low voltage side.
  • Low Power Consumption: The device operates with low power consumption, making it suitable for power-sensitive applications.
  • High Noise Immunity: It boasts excellent noise immunity, characterized by high common-mode transient immunity of >25 kV/μs, ensuring stable performance in electrically noisy environments.

Applications:

The ADUM5202WCRWZ-RL is ideal for a wide range of applications, including:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment requiring safety and electrical isolation
  • Isolated data communication in harsh environments

Package and Reliability:

The product is offered in a compact, 16-lead SOIC package with a RoHS-compliant design. Its enhanced insulation and robustness make it suitable for use in harsh industrial environments. The suffix 'RL' denotes that this component is available in reel packaging, facilitating efficient handling and manufacturing processes.

With the ADUM5202WCRWZ-RL, Analog Devices Inc. provides a high-performance solution that meets stringent isolation requirements while delivering reliable data transfer, making it an essential component for designers who demand the best in safety and performance.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess