EN
  • EN
  • DE

MB15E17SLPFT-G-BND-FG-E

Part No MB15E17SLPFT-G-BND-FG-E
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0015+
Reference case TSSOP
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
RoHS State Request Verification
Win Source Part Number 711086-MB15E17SLPFT-G-BND-FG-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MB15E17SLPFT-G-BND-FG-E CAD Model

Description

The MB15E17SLPFT-G-BND-FG-E is a high-performance Phase-Locked Loop (PLL) frequency synthesizer manufactured by Fujitsu Electronics America, Inc. This device is designed for various wireless communication and broadcasting applications requiring precise frequency generation and low phase noise. It offers a wide frequency range and advanced features for optimal performance.

Applications:

  • Wireless communication systems (e.g., WLAN, Bluetooth)
  • Broadcasting equipment (e.g., TV tuners, radio transmitters)
  • Satellite communication systems
  • Test and measurement equipment
  • Clock generation for high-speed digital circuits

Features:

  • Wide frequency range
  • Low phase noise
  • High frequency resolution
  • Integrated voltage-controlled oscillator (VCO)
  • Serial interface for programming and control

Benefits:

  • Precise frequency generation for reliable communication
  • Improved signal quality due to low phase noise
  • Flexible frequency selection for various applications
  • Simplified system design with integrated VCO
  • Easy configuration and control through serial interface

The MB15E17SLPFT-G-BND-FG-E frequency synthesizer offers a robust and reliable solution for applications requiring precise frequency generation. Its low phase noise characteristic ensures high signal quality, which is crucial in sensitive communication systems. The wide frequency range and high-resolution capabilities allow for flexible frequency selection, catering to diverse application needs. The integrated VCO simplifies the design process by eliminating the need for external oscillator components. The serial interface enables easy programming and control of the synthesizer parameters, providing greater flexibility in system configuration. This Fujitsu PLL is commonly used in wireless communication systems, broadcasting equipment, satellite communication systems, and test and measurement instruments. Its high performance and integrated features make it a preferred choice for engineers seeking a reliable and easy-to-use frequency synthesis solution. The device's low power consumption is also advantageous for battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess