EN
  • EN
  • DE

FUJITSU S26361-F3996-L101 - Cabling InfiniBand HCA Cable 40 Gb/s (1 m)

Part No FUJITSU S26361-F3996-L101 - Cabling InfiniBand HCA Cable 40 Gb/s (1 m)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description Fujitsu Infiniband Cu 40GB, 4xQSFP, 1m. Cable length: 1 m, Connector 1: QSFP, Connector 2: QSFPFujitsu provides highly reliable and durable cables for your high performance networking applications, network adapters, switches, hubs, routers, DSL/cable modems, and patch panels.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1401339-FUJITSU S26361-F3996-L101 - Cabling InfiniBand HCA Cable 40 Gb/s (1 m)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3996-L101 - Cabling InfiniBand HCA Cable 40 Gb/s (1 m) CAD Model

Description

The FUJITSU S26361-F3996-L101 InfiniBand HCA cable is engineered to enable ultra-high-speed data transfer at 40 Gb/s across a distance of 1 meter. Ideal for high-performance computing environments, data centers, and any setting that necessitates high bandwidth and low latency, this cable ensures efficient and consistent data transmission. It connects InfiniBand network components with HCA, facilitating rapid exchange of large volumes of data and high-frequency messaging, crucial for tasks such as scientific computing, real-time data analytics, and large-scale virtualization. Built to maintain signal integrity and minimize electromagnetic interference, its design promotes a reliable, error-free data transfer. Durable and designed for longevity, the FUJITSU S26361-F3996-L101 represents a fundamental link within advanced networking infrastructures, supporting next-generation demands of data-intensive operations.

You May Also Be Interested in

NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess