EN
  • EN
  • DE

FUJITSU S26361-D2532-B10 - Systemboard RX100S4

Part No FUJITSU S26361-D2532-B10 - Systemboard RX100S4
Manufacturer Fujitsu Electronics America, Inc.
Catalog Systemboard
Description Systemboard RX100S4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1404652-FUJITSU S26361-D2532-B10 - Systemboard RX100S4
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-D2532-B10 - Systemboard RX100S4 CAD Model

Description

The FUJITSU S26361-D2532-B10, known as the Systemboard RX100S4, is a specialized motherboard engineered for the FUJITSU RX100 S4 server series. It's designed to meet the compact and efficient requirements of small to medium-sized enterprises looking for an affordable yet powerful server solution. Offering support for efficient processors and essential memory capacity, it provides the necessary performance for web hosting, file sharing, and lightweight applications. The RX100S4 systemboard includes integrated graphics and network capabilities, ensuring ready connectivity and basic graphical needs out of the box. Its compact form factor is optimized for energy-efficient operation, with features that reduce power consumption and minimize heat output, ensuring a quiet work environment. Despite its size, the RX100S4 systemboard offers expansion capabilities via PCI slots, allowing for the addition of specialized cards. This makes it a flexible foundation for businesses seeking to customize their server deployments. Security features are built-in, offering peace of mind through data protection and system integrity checks. With a focus on reliability and user-friendliness, the RX100S4 systemboard is an excellent choice for organizations seeking a cost-effective server solution with the quality stamp of FUJITSU.

You May Also Be Interested in

Lenovo
SR850 - Systemboard Gen2
Need more? Email Us
Supermicro
Supermicro MVIDIA HGX-2 GPU Baseboard 16x V100
Need more? Email Us
Lenovo
IBM NX360 M5 - System Planar - v3
Need more? Email Us
Supermicro
Supermicro X10DRT-P Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRT-PT Motherboard
Need more? Email Us
Supermicro
Supermicro X9SCD-F Node for SYS-5037MC-H8TRF
Need more? Email Us
Supermicro
Supermicro X10SLM+-LN4F
Need more? Email Us
Lenovo
IBM x3850 M2 - System Board
Need more? Email Us
Supermicro
Supermicro X11DGQ Motherboard
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess