EN
  • EN
  • DE

PS2561AL-1-V-F3-A/JT

Part No PS2561AL-1-V-F3-A/JT
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Renesas Electronics America
Win Source Part Number 352076-PS2561AL-1-V-F3-A/JT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PS2561AL-1-V-F3-A/JT CAD Model

Description

The PS2561AL-1-V-F3-A/JT is a single-channel optocoupler manufactured by Renesas Electronics America. It's designed to provide electrical isolation between circuits, ensuring safety and preventing ground loops. It features high isolation voltage and is suitable for various applications including industrial control, power supplies, and communication interfaces.

Applications

  • Industrial Control Systems: Isolates control signals in automated machinery and equipment.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Motor Control Circuits: Isolates motor control signals for improved system reliability and safety.
  • Communication Interfaces: Offers galvanic isolation in data transmission systems to protect against voltage surges and noise.
  • Measurement Equipment: Isolates sensitive measurement circuits from high voltages and noise.
  • Inverter Applications

Features

  • High Isolation Voltage: Offers reinforced insulation for enhanced safety and protection.
  • Compact Package: Designed for high-density mounting on printed circuit boards (PCBs).
  • High Collector-Emitter Voltage: Allows for use in high-voltage applications.
  • High Common-Mode Transient Immunity (CMTI): Ensures reliable operation in electrically noisy environments, preventing false triggering.
  • Current Transfer Ratio (CTR): Available with various CTR options to meet diverse circuit requirements.
  • Pb-Free Construction: Complies with environmental regulations, making it RoHS compliant.

Benefits

  • Enhanced Safety: Galvanic isolation protects users and equipment from potentially dangerous voltages.
  • Improved Reliability: High CMTI minimizes the risk of malfunctions due to electrical noise.
  • Space Saving: Compact package allows for efficient board layouts and smaller product designs.
  • Design Flexibility: Wide range of CTR options provides adaptability for different circuit configurations.
  • Environmental Compliance: Pb-Free construction meets environmental standards and reduces hazardous waste.
  • Prevents Ground Loops: Isolates circuits and prevents unwanted current paths.

Additional Details

The PS2561AL-1-V-F3-A/JT consists of an infrared LED and a phototransistor. When current flows through the LED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The 'AL' likely indicates a specific package type or lead form. The '-1' might signify a specific CTR range or internal configuration. 'V' specifies a high isolation voltage. 'F3' likely indicates a specific lead forming or packaging option, while 'A/JT' may refer to particular testing procedures or packaging specifications. The typical operating temperature range is from -55°C to +110°C. It meets industry safety standards such as UL, CSA, and VDE. For detailed specifications including CTR values, input forward voltage, and output saturation voltage, refer to the datasheet.

You May Also Be Interested in

Isocom Components 2004 LTD
Lowest to $0.3315
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6DIP
Lowest to $0.3001
Everlight Electronics Co Ltd
OPTOISO 5KV DARL W/BASE 8SMD
Lowest to $0.2680
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Sharp Microelectronics
PHOTOCOUPLER / Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Lowest to $0.0659
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.17KV TRANS 6DIP
Lowest to $0.2700
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,300 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess