EN
  • EN
  • DE

FUJITSU NSO:SDSDQAF3-016G-I - microSD HC Card 16GB

Part No FUJITSU NSO:SDSDQAF3-016G-I - microSD HC Card 16GB
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description microSD HC Card 16GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404347-FUJITSU NSO:SDSDQAF3-016G-I - microSD HC Card 16GB
Ultra Librarian 3D Model Ultra Librarian FUJITSU NSO:SDSDQAF3-016G-I - microSD HC Card 16GB CAD Model

Description

The FUJITSU NSO:SDSDQAF3-016G-I is a microSD High Capacity (HC) Card with a storage capacity of 16GB, designed to expand storage for mobile devices, cameras, and other SD-compatible devices. It offers a cost-effective way to increase storage capacity, allowing users to store more photos, videos, music, and documents. This microSD card features fast data transfer speeds, ensuring quick and efficient file access and transfer. It is highly durable, designed to withstand harsh conditions, including water, shock, and extreme temperatures, making it an ideal choice for outdoor and active users. The card comes with an SD adapter, providing compatibility with a wide range of devices beyond those that only support microSDHC cards. The FUJITSU NSO:SDSDQAF3-016G-I microSDHC Card is perfect for users looking to enhance their digital experience by expanding the storage capabilities of their devices.

You May Also Be Interested in

HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess