EN
  • EN
  • DE

FUJITSU FTS:ETPEBDU - DX5/600 S3 DriveEncl 3.5in w 2x IO Mod., 2x PSU

Part No FUJITSU FTS:ETPEBDU - DX5/600 S3 DriveEncl 3.5in w 2x IO Mod., 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX5/600 S3 DriveEncl 3.5in w 2x IO Mod., 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404523-FUJITSU FTS:ETPEBDU - DX5/600 S3 DriveEncl 3.5in w 2x IO Mod., 2x PSU
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ETPEBDU - DX5/600 S3 DriveEncl 3.5in w 2x IO Mod., 2x PSU CAD Model

Description

The FUJITSU FTS:ETPEBDU represents a cornerstone of the Eternus DX5/600 S3 series, delivering top-tier storage solutions for enterprises. Designed to accommodate 3.5-inch drives, this enclosure is equipped with two I/O modules and dual power supply units, underscoring its reliability and high availability for critical business operations. The DX5/600 S3 series is engineered to meet the demands of extensive data capacities and intensive applications, facilitating high-speed access and data integrity. This model's design is optimized for scalability, enabling businesses to expand their storage capacity seamlessly as their needs evolve. The dual I/O modules ensure continuous data accessibility, providing resilience against hardware malfunctions and ensuring that data remains available for essential operations. With dual power supply units, the system's reliability is further enhanced, safeguarding against power-related disruptions. For organizations that demand robust, scalable, and secure data storage solutions, the FUJITSU FTS:ETPEBDU offers a compelling option that reflects Fujitsu's commitment to excellence in storage technology.

You May Also Be Interested in

NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
Lenovo
Lenovo V3700 controller SFF
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess