EN
  • EN
  • DE

FUJITSU FTS:ETEAD2CU - Eternus DX80/90 S2 Drive Encl. 24-Bay 2.5in

Part No FUJITSU FTS:ETEAD2CU - Eternus DX80/90 S2 Drive Encl. 24-Bay 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX80/90 S2 Drive Encl. 24-Bay 2.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404533-FUJITSU FTS:ETEAD2CU - Eternus DX80/90 S2 Drive Encl. 24-Bay 2.5in
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ETEAD2CU - Eternus DX80/90 S2 Drive Encl. 24-Bay 2.5in CAD Model

Description

The FUJITSU FTS:ETEAD2CU is a high-performance drive enclosure tailored for the Eternus DX80/90 S2 series, designed to accommodate up to 24 2.5-inch drives. This compact and efficient enclosure is ideal for businesses seeking to maximize storage density and performance in a limited space. It is equipped with state-of-the-art features that ensure reliability, scalability, and ease of management. The design emphasizes speed and resilience, making it suitable for a wide range of applications, from virtualization to high-speed transactional databases. Its compatibility with various drive types allows for a customized blend of performance and capacity, meeting specific business requirements. The advanced management and monitoring tools provided with the enclosure simplify the administration of storage resources, reducing the IT workload and enabling a focus on strategic tasks. With its robust build quality and innovative technology, the FUJITSU FTS:ETEAD2CU drive enclosure represents a smart investment for enterprises aiming to future-proof their storage infrastructure.

You May Also Be Interested in

Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
NetApp
NetApp FAS6280 Single Controller
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess