EN
  • EN
  • DE

HP 675042-001 - HP 1U SFF Ball Bearing Rail Kit for G8-G10 Servers

Part No HP 675042-001 - HP 1U SFF Ball Bearing Rail Kit for G8-G10 Servers
Manufacturer HP
Catalog Rack Options
Description HP 1U SFF Ball Bearing Rail Kit for G8-G10 Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411913-HP 675042-001 - HP 1U SFF Ball Bearing Rail Kit for G8-G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 675042-001 - HP 1U SFF Ball Bearing Rail Kit for G8-G10 Servers CAD Model

Description

The HP 675042-001 is a 1U Small Form Factor (SFF) Ball Bearing Rail Kit designed to facilitate the installation and maintenance of HP ProLiant Generation 8 to Generation 10 (G8-G10) servers in rack environments. This rail kit is engineered with precision ball bearings to ensure smooth sliding of servers into and out of the rack for easy access during setup, upgrades, or maintenance activities. Its robust design supports the secure mounting of heavy server hardware, providing a reliable and stable infrastructure for IT equipment. With its tool-less design for quick assembly and adjustable rails to accommodate various rack depths, this rail kit offers flexibility and convenience for system administrators and IT professionals. It's an essential accessory that enhances the operational efficiency of data centers by simplifying server management tasks.

You May Also Be Interested in

IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
nSeries rails
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
IBM v7000 Gen2 EXP rail kit
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
Rail kit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess