EN
  • EN
  • DE

FUJITSU FTS:ET064AU - Eternus DX60 S4 Base Enclosure 2.5in

Part No FUJITSU FTS:ET064AU - Eternus DX60 S4 Base Enclosure 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Fujitsu Eternus DX60 S4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404561-FUJITSU FTS:ET064AU - Eternus DX60 S4 Base Enclosure 2.5in
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ET064AU - Eternus DX60 S4 Base Enclosure 2.5in CAD Model

Description

The FUJITSU FTS:ET064AU Eternus DX60 S4 Base Enclosure represents a leap forward in entry-level storage solutions, offering a blend of high performance, reliability, and scalability. Designed with a 2.5-inch form factor, this base enclosure is an integral part of the FUJITSU ETERNUS DX series, known for its versatility and compatibility with various IT infrastructures. The DX60 S4 Base Enclosure caters to small and medium-sized businesses seeking an affordable yet powerful storage system. It supports flexible RAID configurations, ensuring data is protected against potential loss. The system is designed for easy installation and management, making it accessible for businesses with limited IT resources. Its compact size and energy-efficient design also make it an eco-friendly choice for organizations looking to minimize their environmental impact. With capabilities for seamless scalability, the FUJITSU FTS:ET064AU Eternus DX60 S4 Base Enclosure is a future-proof investment that can grow alongside your business needs.

You May Also Be Interested in

NetApp
NetApp 12LFF SAS/SATA 12G Expansion Shelf
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us
NetApp
NetApp FAS6280 Single Controller
Need more? Email Us
NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess