EN
  • EN
  • DE

FUJITSU ETFEBDU-L - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod.

Part No FUJITSU ETFEBDU-L - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod.
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404550-FUJITSU ETFEBDU-L - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod.
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU ETFEBDU-L - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod. CAD Model

Description

The FUJITSU ETFEBDU-L - DX1/200 S3 Drive Enclosure is a robust storage solution engineered for accommodating 3.5-inch drives, providing ample capacity for enterprise-grade applications. Enhanced with two I/O Modules (IO Mod.), this drive enclosure facilitates high-speed data transfers and connectivity, ensuring optimal performance and reliability for critical business operations. It is specifically designed to integrate seamlessly with Fujitsu's ETERNUS DX1 and DX200 S3 storage systems, making it a versatile addition to existing infrastructure. The enclosure's architecture is built to support a wide range of storage requirements, from file and block to object storage, offering businesses the flexibility to adapt to evolving data needs. Furthermore, the inclusion of dual IO Modules enhances fault tolerance and ensures continuous data availability, making it an ideal choice for organizations prioritizing data integrity and uptime. Its construction focuses on energy efficiency and cooling efficiency, which are critical for maintaining operational costs at a reasonable level while ensuring the longevity of the drives housed within.

You May Also Be Interested in

Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp FAS8040
Need more? Email Us
Supermicro
Synology RS3614RPXS 12x3.5 NAS
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
NetApp
NetApp AFF8040 Dual Controller
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series LFF Exp Unit
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us
Lenovo
Lenovo E1012/E1024 chassis
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess