EN
  • EN
  • DE

HP 726658-B21 - HP E5-2620v3 (2.40GHz - 6C) ML350 G9 CPU Kit

Part No HP 726658-B21 - HP E5-2620v3 (2.40GHz - 6C) ML350 G9 CPU Kit
Manufacturer HP
Catalog CPU
Description HPE Intel Xeon E5-2620 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407224-HP 726658-B21 - HP E5-2620v3 (2.40GHz - 6C) ML350 G9 CPU Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 726658-B21 - HP E5-2620v3 (2.40GHz - 6C) ML350 G9 CPU Kit CAD Model

Description

The HP 726658-B21 CPU Kit introduces the Intel Xeon E5-2620v3 processor into the heart of HP ProLiant ML350 Gen9 servers, delivering balanced computing performance with its 6 cores and 2.40GHz base frequency. Optimized for environments that require a harmonious blend of efficiency and capability, such as mid-tier applications and small-scale virtualization, this processor kit empowers server systems to handle moderate workloads with ease. The adoption of Intel's Hyper-Threading Technology permits the E5-2620v3 to manage up to 12 threads simultaneously, enhancing the server's capability to execute parallel tasks. Additionally, Intel Turbo Boost Technology allows for temporary increases in the processor's operation frequency, achieving up to a max turbo frequency under specific workloads for performance boosts. This CPU kit ensures a flawless integration with the ML350 G9 server by including a custom-designed heat sink and thermal solution, guaranteeing optimal thermal management. Furthermore, it incorporates essential Intel technologies such as Virtualization Technology (VT-x) for improved virtualization performance, making it an adept upgrade for businesses seeking to reinforce their server infrastructure.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess