EN
  • EN
  • DE

FUJITSU CD8069504449101 - Intel GOLD 6208U 2.90MHz 16C 22M 150W

Part No FUJITSU CD8069504449101 - Intel GOLD 6208U 2.90MHz 16C 22M 150W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel GOLD 6208U 2.90MHz 16C 22M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401909-FUJITSU CD8069504449101 - Intel GOLD 6208U 2.90MHz 16C 22M 150W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CD8069504449101 - Intel GOLD 6208U 2.90MHz 16C 22M 150W CAD Model

Description

The FUJITSU CD8069504449101 features the Intel Xeon Gold 6208U processor, a part of Intel's Cascade Lake family, known for its exceptional balance between performance, power efficiency, and compute density. The processor operates at a base frequency of 2.90 GHz, providing robust performance capabilities for the most demanding data center and enterprise applications. With 16 cores and the support of Hyper-Threading Technology, it is capable of handling up to 32 threads simultaneously, offering immense parallel processing capabilities. This is particularly beneficial for virtualized environments, heavy data analytics, and high-performance computing (HPC) workloads, where multi-threaded performance is crucial. The Gold 6208U features a 22MB Intel Smart Cache, enhancing the processor's efficiency by reducing the latency in data access and improving overall processing speed. Supporting DDR4 memory, it enables high-speed access to data, which is critical for applications that require rapid throughput. The processor is equipped with Intel's Deep Learning Boost, a technology that accelerates artificial intelligence (AI) inference workloads, thereby making it an ideal choice for AI, machine learning, and IoT applications in need of high-speed computation and data analysis. Its 150W Thermal Design Power (TDP) reflects its high-performance profile, ensuring that it delivers top-tier processing power while managing energy consumption effectively. Designed for versatility, the Xeon Gold 6208U supports Intel's Speed Select Technology - Performance Profile, which allows customization of the processor's performance characteristics to match workload requirements precisely.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess