EN
  • EN
  • DE

FUJITSU C26361-K1567-B2 - Fan module assembly RX2540 M4

Part No FUJITSU C26361-K1567-B2 - Fan module assembly RX2540 M4
Manufacturer Fujitsu Electronics America, Inc.
Catalog Fan
Description Fan module assembly RX2540 M4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1402136-FUJITSU C26361-K1567-B2 - Fan module assembly RX2540 M4
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU C26361-K1567-B2 - Fan module assembly RX2540 M4 CAD Model

Description

The FUJITSU C26361-K1567-B2 Fan module assembly for the RX2540 M4 server is a critical component designed to maintain optimal thermal conditions within the server chassis. Tailored exclusively for the RX2540 M4 model, this fan module assembly ensures that the server operates within safe temperature thresholds, thereby preventing thermal-induced performance throttling or hardware failure. It is composed of high-quality fans that provide efficient cooling by effectively dispersing heat from the server's internal components. The assembly is designed for easy installation, allowing for quick maintenance and replacement without the need for extensive downtime. Its robust construction ensures longevity and durability, maintaining consistent performance even under continuous operation. Featuring intelligent speed control, the fan module optimally adjusts its speed based on the current thermal requirements, striking the perfect balance between cooling efficiency and noise reduction. Whether you're setting up a new server or maintaining an existing one, the FUJITSU C26361-K1567-B2 Fan module assembly is an essential component in ensuring reliable performance and extended hardware lifespan.

You May Also Be Interested in

CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
Dell
DUAL FAN PE1855
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
Dell
FAN R720 R720XD
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess