EN
  • EN
  • DE

FTR-P3CP024W1-06

Part No FTR-P3CP024W1-06
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059978-FTR-P3CP024W1-06
Categories OEM Parts(F-I)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FTR-P3CP024W1-06 CAD Model

Description

The FTR-P3CP024W1-06 is a power relay manufactured by Fujitsu Electronics America, Inc. This type of relay is designed for switching high current loads in a variety of applications. It is known for its reliability and compact size, making it suitable for applications where space is limited.

Applications

  • Industrial Automation Equipment: Switching power to motors, solenoids, and other high-current devices.
  • Power Supplies: Controlling the flow of power in power supply units.
  • HVAC Systems: Switching power to compressors, fans, and other components in heating, ventilation, and air conditioning systems.
  • Automotive Applications: Switching power to various automotive components, such as lights, motors, and heating elements.
  • Renewable Energy Systems: Used in solar inverters and wind turbine controllers for switching power to and from the grid.

Features

  • Coil Voltage: 24VDC.
  • Contact Form: Typically a Single Pole Double Throw (SPDT) or Single Pole Single Throw (SPST) configuration.
  • Contact Rating: High current carrying capacity, often up to 10A or more.
  • Compact Size: Designed for space-saving applications.
  • High Insulation Resistance: Ensures electrical isolation between the coil and contacts.
  • Long Life Expectancy: Designed for reliable operation over a long period.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Reliable Switching: Provides reliable switching of high current loads.
  • Compact Design: Saves valuable space in applications where size is a constraint.
  • Long Service Life: Reduces the need for frequent replacement, saving time and money.
  • Versatile Applications: Suitable for a wide range of applications due to its robust design and high current capacity.
  • Safety Compliant: Meets industry safety standards, ensuring safe operation.
  • Easy Integration: Simple to integrate into existing circuits and systems.

Additional Details

The FTR-P3CP024W1-06 relay is often available in through-hole mounting packages. It typically has a low coil power consumption and a fast response time. It is designed to withstand vibration and shock, making it suitable for harsh environments. It is often used in applications where high reliability and long life are critical.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess