EN
  • EN
  • DE

FBR57ND24-W1

Part No FBR57ND24-W1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058610-FBR57ND24-W1
Categories OEM Parts(F-I)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBR57ND24-W1 CAD Model

Description

The FBR57ND24-W1 is a power relay manufactured by Fujitsu Electronics America, Inc. Power relays are crucial components in electrical systems, enabling the control of high-current or high-voltage circuits with a low-power signal. The FBR57ND24-W1 is designed for applications requiring reliable switching and control of substantial electrical loads.

Applications:

  • Industrial Control Systems: Used in industrial automation for controlling motors, heaters, and other high-power equipment.
  • Power Distribution: Employed in power distribution panels for switching between different power sources and controlling power flow.
  • Renewable Energy Systems: Integrated in solar inverters and wind turbine control systems for managing power generation and distribution.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for controlling compressors, fans, and other components.
  • Automotive Applications: Utilized in vehicles for controlling starter motors, lighting systems, and other high-power electrical devices.

Features:

  • High Contact Current Rating: Designed to handle substantial electrical loads without failure.
  • High Voltage Isolation: Provides robust electrical isolation between the control and load circuits.
  • Long Electrical Life: Ensures reliable performance over an extended operational lifespan.
  • Compact Design: Facilitates integration into space-constrained environments.
  • Low Coil Power Consumption: Reduces energy consumption and minimizes heat dissipation.

Benefits:

  • Reliable Switching: Provides dependable control of high-power circuits.
  • Electrical Isolation: Ensures safety by isolating control circuits from high-voltage loads.
  • Increased System Efficiency: Low coil power consumption contributes to improved energy efficiency.
  • Extended Equipment Lifespan: Robust design and long electrical life enhance overall system reliability.
  • Simplified Control: Enables control of complex systems with simple control signals.

Additional Details:

The FBR57ND24-W1 relay operates with a 24VDC coil voltage, suitable for many industrial and automotive control systems. Its contact configuration (likely SPDT or DPDT) allows for versatile switching options. Compliance with industry safety standards is a crucial aspect of its design.

Fujitsu's power relays are known for their durability and performance. The FBR57ND24-W1 is designed to meet the demanding requirements of various high-power switching applications. Detailed specifications are available in the datasheet, including contact ratings, coil characteristics, and environmental operating conditions.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9789 $62.8101
21+ $5.7263 $120.2523
32+ $5.5472 $177.5104
44+ $5.3684 $236.2096
56+ $5.1894 $290.6064
75+ $4.6526 $348.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,197 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess