EN
  • EN
  • DE

FBR51ND12-W1

Part No FBR51ND12-W1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Signal Relays, Up to 2 Amps
Description Power Relay 12VDC 35A SPDT(15.7x12.3x14)mm THT Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 50 mA
Coil Power 600 mW
Coil Resistance 240 Ω
Coil Voltage (DC) 12 V
Contact Current Rating 35 A
Contact Material Silver, Tin
Depth 12.1 mm
Fall Time 5 ms
Height 14 mm
Length 15.5 mm
Max Current Rating 35 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 16 V
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Pins 5
Operate Time 10 ms
Power Consumption 45 mW
Release Time 5 ms
RoHS Compliant
Switching Capacity 280 W
Switching Current 25 A
Switching Voltage 30 V
Termination PC Pin
Test Voltage 500 V
Throw Configuration SPDT
Weight 6 g
Width 12.3 mm
Win Source Part Number 994341-FBR51ND12-W1
Categories Signal Relays,Up to 2 Amps
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBR51ND12-W1 CAD Model

Description

The FBR51ND12-W1 is a signal relay manufactured by Fujitsu Electronics America, Inc.

  • Manufacturer: Fujitsu Electronics America, Inc.
  • Type: Signal Relay
  • Termination: PC Pin
  • Contact Material: Silver-Tin
  • Length: 15.5 mm
  • Width: 12.3 mm
  • Height: 14 mm
  • Weight: 6 g
  • Coil Resistance: 240 Ω
  • Coil Current: 50 mA
  • Contact Current Rating: 35 A
  • Operate Time: 10 ms
  • Switching Voltage: 30 V
  • Release Time: 5 ms
  • Coil Power: 600 mW
  • Pins: 5
  • Fall Time: 5 ms
  • RoHS Compliant: Yes
  • Alternative Parts (Cross-Reference): FTR-P3CN012W1, FBR52ND12-W1, FBR51ND10-W1, FTR-G1CN012W1, FTR-P3CN010W1, FBR51ND06-W1FBR 51ND12-W1, FBR51ND12W1
  • Supply and Demand Status: Shortage

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0123 $52.1599
31+ $3.2921 $102.0551
48+ $3.1893 $153.0864
65+ $3.0864 $200.6160
84+ $2.9835 $250.6140
113+ $2.6749 $302.2637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess