EN
  • EN
  • DE

FAR-Q6ED-1G5754-L2DPMZ

Part No FAR-Q6ED-1G5754-L2DPMZ
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1112+
Reference case SMD
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 710171-FAR-Q6ED-1G5754-L2DPMZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAR-Q6ED-1G5754-L2DPMZ CAD Model

Description

The FAR-Q6ED-1G5754-L2DPMZ is a surface acoustic wave (SAW) filter manufactured by Fujitsu Electronics America, Inc. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter is designed for high performance and reliability in demanding wireless communication systems.

Applications

  • Wireless communication systems
  • Mobile phones
  • Base stations
  • Satellite communication
  • RF transceivers

Features

  • High selectivity: Provides excellent rejection of unwanted signals, ensuring clear and reliable communication.
  • Low insertion loss: Minimizes signal attenuation, maximizing signal strength and receiver sensitivity.
  • Surface Mount Device (SMD): Compact size and ease of integration into electronic circuits using standard surface mount technology.
  • Stable performance: Offers consistent performance over a wide range of operating temperatures.
  • High reliability: Designed for long-term reliability in demanding environments.

Benefits

  • Improved signal quality: Enhances the clarity and reliability of wireless communication by filtering out unwanted noise and interference.
  • Extended communication range: Minimizing insertion loss increases the effective range of wireless devices.
  • Reduced power consumption: High efficiency reduces power consumption in wireless devices, extending battery life.
  • Smaller device size: Compact SMD package allows for smaller and more portable wireless devices.
  • Cost-effective solution: Provides a high-performance filtering solution at a competitive price.

The FAR-Q6ED-1G5754-L2DPMZ filter operates at a center frequency of 1.5754 GHz, making it suitable for GPS and other similar applications. It features a passband with low insertion loss and sharp roll-off characteristics, ensuring optimal signal transmission and rejection. The filter is housed in a small surface-mount package, making it easy to integrate into compact electronic devices.

Technical Specifications:

  • Center Frequency: 1.5754 GHz
  • Insertion Loss: Typically less than 2.0 dB
  • Attenuation: Greater than 40 dB at specified frequencies
  • Package Type: SMD
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess