EN
  • EN
  • DE

SMS708

Part No SMS708
Manufacturer Fujisoku
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujisoku
Win Source Part Number 329722-SMS708
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMS708 CAD Model

Description

The Fujisoku SMS708 is a subminiature slide switch designed for a variety of low-voltage and low-current applications. Known for its compact size and reliable performance, this switch is suitable for use in portable electronic devices, instrumentation, and control systems where space is limited.

Applications:

  • Portable Electronic Devices: Used in devices such as MP3 players, digital cameras, and handheld gaming consoles for power on/off or function selection.
  • Instrumentation: Integrated into testing and measurement equipment for range selection or mode switching.
  • Control Systems: Employed in control panels and industrial equipment for initiating or interrupting circuits.
  • Telecommunications Equipment: Utilized in communication devices for selecting different modes or functions.
  • Medical Devices: Found in portable medical instruments for power control or setting adjustments.

Features:

  • Subminiature Size: Compact design allows for easy integration into small electronic devices.
  • Slide Actuator: Provides a simple and intuitive switching mechanism.
  • Durable Construction: Built to withstand repeated use and environmental factors.
  • Low Contact Resistance: Ensures efficient signal transmission with minimal loss.
  • Multiple Terminal Options: Available with various terminal configurations for flexible mounting.

Benefits:

  • Space Saving: The small form factor is ideal for applications where PCB space is limited.
  • Ease of Use: The slide switch mechanism offers a user-friendly interface.
  • Reliable Performance: Ensures consistent and dependable switching operations.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details:

The SMS708 typically features a single-pole, double-throw (SPDT) configuration, allowing for two distinct circuit connections. It is designed to handle low-level switching operations, typically up to 0.3A at 6VDC. The switch body is often constructed from high-temperature thermoplastic materials, providing durability and resistance to soldering heat. The terminals are usually made of silver-plated brass or copper alloy for enhanced conductivity and corrosion resistance. This component is commonly available in tape and reel packaging for automated assembly processes. Fujisoku is a reputable manufacturer known for producing high-quality electromechanical components.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4973 $96.9946
3+ $39.7921 $119.3763
5+ $38.5493 $192.7465
7+ $37.3053 $261.1371
9+ $36.0626 $324.5634
11+ $32.3319 $355.6509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess