EN
  • EN
  • DE

SN54LS295J

Part No SN54LS295J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094733-SN54LS295J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS295J CAD Model

Description

Product Overview: SN54LS295J

The SN54LS295J is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip falls under the category of logic devices and is specifically designed for various digital applications. The SN54LS295J is a part of the 54LS series, which is known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Technology: The device utilizes Schottky TTL (Transistor-Transistor Logic) technology, which is renowned for its fast switching times and low power consumption.
  • Functionality: It is a serial-to-parallel shift register, which means it converts serial input data into parallel output format, allowing for efficient data processing and communication between different parts of a system.
  • Package Type: The SN54LS295J is encapsulated in a ceramic J-lead chip carrier package, which ensures robustness and reliability even in harsh environmental conditions.
  • Pin Configuration: It comes in a standard 16-pin configuration, making it compatible with a wide range of PCB layouts and easy to integrate into existing designs.
  • Operating Temperature Range: This device is characterized for operation over the full military temperature range of -55°C to 125°C, making it suitable for use in demanding military and aerospace applications.

Applications

The SN54LS295J is versatile and can be employed in a variety of digital systems. Its applications include, but are not limited to:

  • Data communication systems
  • Digital signal processing
  • Instrumentation and control systems
  • Military and aerospace electronics
  • Complex logic circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN54LS295J is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of its intended applications. Customers can trust in the reliability and performance of this and all other Texas Instruments products.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess