EN
  • EN
  • DE

YG972S6RSC-P

Part No YG972S6RSC-P
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 974779-YG972S6RSC-P
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG972S6RSC-P CAD Model

Description

The YG972S6RSC-P is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications requiring efficient and reliable performance. It is typically used in applications such as motor drives, inverters, and power supplies.

Applications:

  • Motor Drives: Used in motor drives for controlling the speed and torque of electric motors in industrial and automotive applications.
  • Inverters: Employed in inverters for converting DC power to AC power, such as in solar power systems and uninterruptible power supplies (UPS).
  • Power Supplies: Integrated into power supplies for efficient and reliable power conversion.
  • Traction Systems: Used in traction systems for electric vehicles and trains.
  • Renewable Energy Systems: Found in renewable energy systems such as wind turbines and solar power inverters.

Features:

  • High Voltage Capability: Designed to handle high voltages, typically in the range of hundreds to thousands of volts.
  • High Current Capability: Capable of switching high currents, allowing for efficient power control.
  • Low Saturation Voltage: Features a low saturation voltage, reducing power losses and improving efficiency.
  • Fast Switching Speed: Offers fast switching speeds, enabling high-frequency operation.
  • Robust Construction: Built with a robust construction to withstand harsh operating conditions.

Benefits:

  • Efficient Power Control: The combination of high voltage, high current, and low saturation voltage results in efficient power control.
  • Improved System Performance: Fast switching speeds enable high-frequency operation, leading to improved system performance.
  • Reduced Power Losses: Low saturation voltage minimizes power losses, increasing overall system efficiency.
  • Reliable Operation: The robust construction ensures reliable performance in demanding applications.
  • Precise Control: Enables precise control of power flow, making it suitable for applications requiring accurate regulation.

Technical Specifications:

The YG972S6RSC-P IGBT module likely has a voltage rating around 600V or 1200V, with the current rating dependent on the specific module configuration. The 'S6RSC' likely specifies internal configuration, voltage, current, and package details. Detailed specifications, including switching characteristics, thermal resistance, and maximum ratings, should be obtained from the official Fuji Electric datasheet. Refer to the datasheet for accurate design implementation and performance expectations.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess