EN
  • EN
  • DE

YG901C3R

Part No YG901C3R
Manufacturer Fuji Electric
Catalog Electronic Wholesale
Description LOW LOSS SUPER HIGH SPEED DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1282608-YG901C3R
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YG901C3R CAD Model

Description

The YG901C3R is a Schottky Barrier Diode manufactured by Fuji Electric. It is designed for high-efficiency rectification and fast switching applications, making it suitable for use in power supplies, inverters, and other power electronic circuits. The diode offers a low forward voltage drop and a high surge current capability.

Applications

  • Switch-mode power supplies (SMPS)
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Reverse polarity protection
  • High-frequency rectification

Features

  • Schottky Barrier Diode
  • Low forward voltage drop (Vf)
  • High surge current capability
  • Fast switching speed
  • High junction temperature
  • RoHS compliant

Benefits

  • Improved efficiency due to the low forward voltage drop, minimizing power losses.
  • Enhanced reliability due to the high surge current capability, providing robustness against transient surges.
  • Efficient high-frequency operation due to the fast switching speed.
  • Robust thermal performance due to high junction temperature rating.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications

The YG901C3R typically has a forward voltage drop (Vf) of around 0.8V to 0.9V at its rated current. The reverse leakage current (Ir) is typically in the microampere range. It has a repetitive peak reverse voltage (Vrrm) of 100V and an average forward current (If) of 10A. The surge current capability is typically in the hundreds of amperes for a short duration. The precise values for these and other parameters, such as junction capacitance and thermal resistance, can be found in the device datasheet. The device is typically available in a TO-220 or similar power package.

The low forward voltage drop minimizes power losses and improves the efficiency of the circuit. The fast switching speed makes it suitable for high-frequency applications. The high surge current capability ensures that the diode can withstand transient voltage spikes, enhancing its reliability. The package type and thermal resistance allow for effective heat dissipation. When selecting the YG901C3R, consult the datasheet to confirm that its specifications meet the requirements of the application.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0140 $60.4200
70+ $1.6526 $115.6820
110+ $1.6010 $176.1100
150+ $1.5493 $232.3950
195+ $1.4976 $292.0320
260+ $1.3427 $349.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess