EN
  • EN
  • DE

YG862C04R

Part No YG862C04R
Manufacturer Fuji Electric
Catalog Electronic Wholesale
Description Low IR Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1282600-YG862C04R
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YG862C04R CAD Model

Description

The YG862C04R is a silicon rectifier diode manufactured by Fuji Electric. It is designed for high-efficiency rectification in various power electronic applications. This diode offers low forward voltage drop and fast reverse recovery time, contributing to improved system performance and reduced power losses.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Freewheeling diodes in inverter circuits
  • Power factor correction (PFC) circuits
  • General purpose rectification

Features

  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • Fast reverse recovery time: Reduces switching losses and improves high-frequency performance.
  • High surge current capability: Provides robustness against transient overloads.
  • High reliability: Ensures stable and consistent performance in demanding applications.
  • Compact package: Facilitates easy integration into various circuit layouts.

Benefits

  • Improved energy efficiency: Low forward voltage drop and fast recovery time minimize power losses.
  • Enhanced system performance: Fast switching characteristics enable higher operating frequencies.
  • Increased reliability: High surge current capability and robust design ensure long-term stable operation.
  • Reduced heat generation: Lower power dissipation results in cooler operation and improved system stability.
  • Simplified design: Compact package and easy integration simplify circuit layout.

Additional Details

The YG862C04R is typically available in a standard TO-220 or similar package. Key electrical specifications include a maximum repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF). It is important to consult the manufacturer's datasheet for specific operating conditions and limitations to ensure optimal performance and reliability.

This diode is an excellent choice for applications requiring efficient and reliable rectification, particularly in power supplies and inverter circuits where minimizing losses and maximizing performance are critical.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess