EN
  • EN
  • DE

TS808C04-TE24R

Part No TS808C04-TE24R
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 381761-TS808C04-TE24R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS808C04-TE24R CAD Model

Description

The TS808C04-TE24R is a triac manufactured by Fuji Electric, designed for AC power control applications. As a triac, it serves as a solid-state switch that regulates AC current in both directions, making it suitable for controlling various AC loads. This specific model is generally employed where reliable and accurate AC switching is essential.

Applications

  • Solid State Relays (SSRs): Used as the switching mechanism in SSRs to control AC power to devices without mechanical contacts.
  • Light Dimmers: Incorporated in lighting control systems to adjust the intensity of incandescent and dimmable LED lights.
  • Motor Speed Controllers: Implemented in AC motor speed control circuits for appliances and industrial machinery.
  • Temperature Controllers: Utilized in thermostats and other temperature regulation systems to control heating elements.
  • General AC Power Switching: Applied in various AC power switching applications requiring precise and dependable operation.

Features

  • Triac Function: Allows bidirectional control of AC current, providing a versatile switching solution.
  • High Blocking Voltage: Capable of withstanding high AC voltage levels in the off state, ensuring safe operation.
  • Low On-State Voltage: Minimizes power dissipation when conducting current, enhancing energy efficiency.
  • High Surge Current Capability: Can withstand high surge currents that may occur during switching events.
  • Sensitive Gate Trigger Current: Requires a minimal gate current to activate the triac, simplifying the drive circuitry.

Benefits

  • Efficient AC Power Control: Provides accurate and reliable control of AC power, improving system performance.
  • Reduced Power Consumption: Low on-state voltage drop leads to lower heat generation and energy waste.
  • Enhanced Reliability: High blocking voltage and surge current capability ensure dependable operation under various conditions.
  • Simplified Circuitry: Sensitive gate trigger current simplifies the design of control circuits.
  • Broad Application Range: Suitable for a wide range of AC power control needs, offering design flexibility.

The TS808C04-TE24R comes in several package options, including through-hole and surface-mount. The 'TE24R' likely relates to a specific packaging variant, possibly indicating tape and reel packaging for automated assembly. It is designed to meet relevant industry safety standards and is compliant with RoHS for environmental considerations. The precise voltage and current ratings are model-dependent. The operating temperature typically ranges from -40°C to +125°C.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess