EN
  • EN
  • DE

MB81461-12-SL

Part No MB81461-12-SL
Manufacturer Fuji Electric
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012522-MB81461-12-SL
Categories OEM Parts(M-N)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB81461-12-SL CAD Model

Description

The MB81461-12-SL is a high-speed static random-access memory (SRAM) chip manufactured by Fuji Electric. This type of memory is known for its fast access times and is commonly used in applications requiring quick data retrieval and storage.

Applications

  • Cache Memory: Used in computer systems as cache memory to improve the speed of data access.
  • Embedded Systems: Employed in embedded systems requiring fast and reliable memory storage.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for temporary storage of data packets.
  • Digital Signal Processing (DSP): Used in DSP applications for real-time data processing.
  • Industrial Control Systems: Integrated into industrial control systems for storing configuration data and process parameters.

Features

  • High-Speed Access: Provides very fast read and write access times, typically in the nanosecond range.
  • Static Operation: Retains data as long as power is supplied, without the need for periodic refresh cycles.
  • Low Power Consumption: Designed for relatively low power consumption compared to dynamic RAM (DRAM).
  • TTL Compatibility: Compatible with Transistor-Transistor Logic (TTL) voltage levels for easy interfacing with other digital circuits.
  • Wide Operating Voltage Range: Operates over a range of supply voltages, providing flexibility in system design.
  • Small Package Size: Available in compact packages for space-saving integration into electronic systems.

Benefits

  • Improved Performance: Enables faster data access, leading to improved overall system performance.
  • Simplified Design: Eliminates the need for complex memory refresh circuitry, simplifying system design.
  • Reliable Operation: Provides reliable data storage with low error rates.
  • Versatile Application: Suitable for a wide range of applications requiring high-speed memory.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable devices.

While highly specific details on the MB81461-12-SL are difficult to obtain, SRAMs from Fuji Electric are known for their quality and performance. Further information can be obtained by consulting the official Fuji Electric documentation or contacting their technical support.

You May Also Be Interested in

ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess