EN
  • EN
  • DE

FMV20N50ES

Part No FMV20N50ES
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059513-FMV20N50ES
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMV20N50ES CAD Model

Description

The FMV20N50ES is an N-channel power MOSFET manufactured by Fuji Electric. This MOSFET is designed for high-efficiency switching applications. It features a low on-resistance and fast switching speeds, making it suitable for various power conversion systems.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for various electronic devices.
  • Motor Drives: Employed in motor control circuits for industrial and consumer applications.
  • Inverters: Utilized in solar inverters and uninterruptible power supplies (UPS).
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.
  • DC-DC Converters: Applied in DC-DC converters for voltage regulation and power management.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving overall efficiency.
  • Fast Switching Speed: Minimizes switching losses, enabling higher operating frequencies.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • High Voltage Capability: Designed for high-voltage applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching reduce power losses.
  • Improved Reliability: High avalanche energy ensures robust performance under stress.
  • Simplified System Design: Easy to drive and control.
  • Reduced System Size: High-frequency operation allows for smaller passive components.

Additional Details:

The FMV20N50ES typically features a drain-source voltage (VDS) of 500V and a continuous drain current (ID) of 20A. It is available in a TO-220 package. The device incorporates gate charge and reverse recovery characteristics optimized for efficient switching performance. The MOSFET is suitable for hard-switching and soft-switching topologies.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess