EN
  • EN
  • DE

FMP80N10T2

Part No FMP80N10T2
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059484-FMP80N10T2
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMP80N10T2 CAD Model

Description

The FMP80N10T2 is an N-channel power MOSFET manufactured by Fuji Electric. This MOSFET is designed for high-efficiency switching applications and features a low on-resistance and fast switching speed, making it suitable for a wide range of power electronics applications. It is commonly used in power supplies, motor control, and DC-DC converters.

Applications:

  • Power Supplies: Used in switch-mode power supplies (SMPS) for efficient power conversion.
  • Motor Control: Implemented in motor drives for industrial and automotive applications.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.
  • Inverters: Employed in solar inverters and UPS (Uninterruptible Power Supplies).
  • Battery Chargers: Used in battery charging systems for efficient charging.

Features:

  • Voltage Rating: 100V
  • Continuous Drain Current: 80A
  • On-Resistance (RDS(on)): 0.011 Ohms (typical)
  • Gate Charge: 70 nC (typical)
  • Package Type: TO-220
  • Avalanche Energy: 110 mJ

Benefits:

  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses, leading to higher efficiency.
  • High Current Capability: Suitable for high-current applications, enhancing performance.
  • Ease of Use: TO-220 package simplifies mounting and thermal management.
  • Enhanced Thermal Performance: Provides efficient heat dissipation, increasing device reliability.
  • High Avalanche Ruggedness: Offers robust protection against voltage spikes and transients.

Additional Details:

The FMP80N10T2 utilizes advanced MOSFET technology to achieve ultra-low on-resistance and fast switching speeds. Its TO-220 package provides excellent thermal performance, allowing for efficient heat dissipation. The high current rating of 80A makes it suitable for applications with stringent current requirements. The device's low gate charge reduces gate drive power requirements. With its robust design and excellent performance characteristics, the FMP80N10T2 is a reliable choice for various power electronics applications. It is designed to offer optimal performance and efficiency in demanding applications, contributing to overall system reliability and energy savings. Its avalanche energy rating provides enhanced protection against inductive loads and voltage transients, ensuring safe and reliable operation.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess