EN
  • EN
  • DE

FDRW12S120J

Part No FDRW12S120J
Manufacturer Fuji Electric
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823258-FDRW12S120J
Ultra Librarian 3D Model Ultra Librarian FDRW12S120J CAD Model

Description

The FDRW12S120J is a silicon carbide (SiC) Schottky barrier diode manufactured by Fuji Electric. SiC diodes are known for their superior performance compared to traditional silicon diodes, especially in high-voltage and high-frequency applications. They offer lower switching losses, higher efficiency, and improved thermal performance.

Applications

  • Power factor correction (PFC) circuits
  • Solar inverters
  • Motor drives
  • Electric vehicle (EV) chargers
  • Uninterruptible power supplies (UPS)

Features

  • Silicon carbide (SiC) material
  • Schottky barrier diode structure
  • Low forward voltage drop
  • Fast reverse recovery time
  • High surge current capability

Benefits

  • Increased energy efficiency
  • Reduced switching losses
  • Improved thermal management
  • Higher system reliability
  • Smaller and lighter designs

The FDRW12S120J SiC Schottky barrier diode is designed to provide high performance and efficiency in power electronic applications. Its fast reverse recovery time minimizes switching losses, leading to higher overall efficiency. The low forward voltage drop also contributes to reduced power dissipation. The use of SiC material allows for operation at higher temperatures and voltages compared to silicon diodes. This diode is particularly well-suited for applications requiring high power density and efficiency, such as solar inverters and electric vehicle chargers. Its robust design ensures reliable operation in demanding environments, and proper heat sinking is necessary to manage thermal dissipation effectively.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess