EN
  • EN
  • DE

FA7729R-H1-TE1

Part No FA7729R-H1-TE1
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058475-FA7729R-H1-TE1
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA7729R-H1-TE1 CAD Model

Description

The FA7729R-H1-TE1 is a PWM (Pulse Width Modulation) controller IC produced by Fuji Electric. It is specifically designed for efficient power management in various electronic applications, particularly in AC-DC power supplies. Its primary function is to regulate the output voltage and current by adjusting the duty cycle of the PWM signal. This enables stable and controlled power delivery to the load.

Applications:

  • AC-DC power supplies for consumer electronics
  • Adapter chargers for laptops and mobile devices
  • Auxiliary power supplies in industrial equipment
  • LED lighting power supplies
  • Standby power supplies

Features:

  • Current mode control
  • Low startup current
  • Overcurrent protection (OCP) with auto-restart
  • Overvoltage protection (OVP) with latch
  • Undervoltage lockout (UVLO)
  • Soft-start function
  • Leading-edge blanking

Benefits:

  • High efficiency: Current mode control ensures stable operation and high efficiency across a wide range of input voltages and output loads.
  • Reliable protection: The built-in protection features safeguard the power supply from damage due to overcurrent, overvoltage, and undervoltage conditions.
  • Reduced standby power consumption: The low startup current minimizes power consumption during standby mode, complying with energy efficiency standards.
  • Simplified design: Integration of multiple functions simplifies the design process and reduces the number of external components.
  • Stable output voltage: PWM control ensures a stable and regulated output voltage, even with variations in input voltage or load current.

Additional Details:

The FA7729R-H1-TE1 employs current mode control, where the PWM duty cycle is determined by both the input voltage and the inductor current. This provides improved line and load regulation compared to voltage mode control. The IC includes various protection features, such as overcurrent protection (OCP) with auto-restart, overvoltage protection (OVP) with latch, and undervoltage lockout (UVLO). OCP protects the power supply from excessive current draw, while OVP prevents damage from overvoltage conditions. UVLO ensures proper startup and shutdown of the IC. The soft-start function minimizes inrush current during startup, reducing stress on components. Leading-edge blanking prevents false triggering of the current sense comparator due to switching noise. It's typically available in a small SOP-8 package.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess