EN
  • EN
  • DE

FA5560M

Part No FA5560M
Manufacturer Fuji Electric
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1185431-FA5560M
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FA5560M CAD Model

Description

The FA5560M is a power factor correction (PFC) controller IC manufactured by Fuji Electric. This integrated circuit is designed to improve the power factor of electronic devices, minimizing harmonic distortion and enhancing energy efficiency. It's typically used in power supplies and other applications where compliance with power quality standards is crucial.

Applications:

  • Power supplies for consumer electronics (e.g., televisions, computers, and audio equipment).
  • AC-DC adapters and chargers.
  • Industrial power supplies.
  • Lighting systems (e.g., LED drivers).
  • Uninterruptible Power Supplies (UPS).

Features:

  • Power Factor Correction (PFC): Actively shapes the input current waveform to match the voltage waveform, resulting in a power factor close to unity.
  • Low Total Harmonic Distortion (THD): Reduces the amount of harmonic distortion injected back into the AC power line.
  • Overvoltage Protection (OVP): Shuts down the controller in the event of an overvoltage condition to protect downstream circuitry.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from excessive current draw.
  • Undervoltage Lockout (UVLO): Prevents the controller from operating until the input voltage reaches a safe level.
  • Soft-Start: Gradually increases the output voltage during startup to minimize inrush current.
  • Error Amplifier: Provides a feedback mechanism to regulate the output voltage.
  • PWM Control: Uses Pulse Width Modulation to control the switching of the power MOSFET.

Benefits:

  • Improved Energy Efficiency: Reduces energy waste by minimizing reactive power.
  • Reduced Harmonic Distortion: Complies with power quality standards and prevents interference with other electronic devices.
  • Enhanced System Reliability: Protects against overvoltage and overcurrent conditions.
  • Lower Input Current: Reduces the peak current drawn from the AC power line.
  • Increased Power Capacity: Allows for higher power output from a given AC input.
  • Compliance with Regulations: Helps meet regulatory requirements for power factor and harmonic distortion.

Additional Details:

The FA5560M typically operates in Continuous Conduction Mode (CCM) or Critical Conduction Mode (CrM), depending on the specific application requirements. It requires external components such as a power MOSFET, inductor, and capacitor to form a complete PFC circuit. The switching frequency is usually in the range of tens to hundreds of kilohertz. Careful design and selection of external components are crucial to achieve optimal performance and stability. It is packaged in a surface mount package, such as SOP or similar. Refer to the Fuji Electric datasheet for detailed electrical characteristics, application circuits, and component selection guidelines.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Fastrax
Lowest to $32.6415
Renesas Electronics America
Lowest to $0.9794
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess